Broadcom Inc. RF/IF and RFID - RF Switches NL71024DMH-266H

Description
Win Source Part Number: 1314824-NL71024DMH-2 66H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314824-NL71024DMH-2 66H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1314824-NL71024DMH-266H - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1314824-NL71024DMH-266H
RF/IF and RFID - RF Switches 1314824-NL71024DMH-266H
Win Source Part Number: 1314824-NL71024DMH-2 66H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL71024 Product Status: Obsolete

Win Source Part Number: 1314824-NL71024DMH-266H
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: NL71024
Product Status: Obsolete

Buy Now
RF Switches - NL71024DMH-266H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL71024DMH-266H
RF Switches NL71024DMH-266H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1314824-NL71024DMH-266H NL71024DMH-266H
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details