Broadcom Inc. RF and Wireless - RF Switches NL6512DVH-266A

Description
IC RF SWITCH
Description
IC RF SWITCH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
NL6512DVH-266A
RF and Wireless - RF Switches NL6512DVH-266A
IC RF SWITCH

IC RF SWITCH

Supplier's Site
RF Switches - NL6512DVH-266A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL6512DVH-266A
RF Switches NL6512DVH-266A
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number NL6512DVH-266A NL6512DVH-266A
Product Name RF and Wireless - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details