Broadcom Inc. RF Switches NL56615DHV

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL56615DHV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL56615DHV
RF Switches NL56615DHV
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL56615DHV
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details