Broadcom Inc. RF Switches NL33100DFSH-266H

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL33100DFSH-266H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL33100DFSH-266H
RF Switches NL33100DFSH-266H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL33100DFSH-266H
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details