Broadcom Inc. RF/IF and RFID - RF Switches NL3120GS-166

Description
Win Source Part Number: 1209263-NL3120GS-166 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 5 Alternative Parts (Cross-Reference): NL3120GS166; ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1209263-NL3120GS-166 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 5 Alternative Parts (Cross-Reference): NL3120GS166; ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1209263-NL3120GS-166 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1209263-NL3120GS-166
RF/IF and RFID - RF Switches 1209263-NL3120GS-166
Win Source Part Number: 1209263-NL3120GS-166 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 5 Alternative Parts (Cross-Reference): NL3120GS166; ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1209263-NL3120GS-166
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 5
Alternative Parts (Cross-Reference): NL3120GS166;
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL3120GS-166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL3120GS-166
RF Switches NL3120GS-166
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1209263-NL3120GS-166 NL3120GS-166
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
RF/IF and RFID - RF Switches - 1049216-BGSX22G2A10E6327XTSA1 - Win Source Electronics
Specs
Impedance 50 ohms
View Details
3 suppliers