Broadcom Inc. RF/IF and RFID - RF Switches NL10128B-100FGC

Description
Win Source Part Number: 1023380-NL10128B-100 FGC Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL10128 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1023380-NL10128B-100 FGC Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL10128 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1023380-NL10128B-100FGC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1023380-NL10128B-100FGC
RF/IF and RFID - RF Switches 1023380-NL10128B-100FGC
Win Source Part Number: 1023380-NL10128B-100 FGC Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: NL10128 Product Status: Obsolete

Win Source Part Number: 1023380-NL10128B-100FGC
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 24
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: NL10128
Product Status: Obsolete

Buy Now
RF Switches - NL10128B-100FGC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL10128B-100FGC
RF Switches NL10128B-100FGC
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1023380-NL10128B-100FGC NL10128B-100FGC
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details