USB CONTROLLER; USB IC Type:USB Peripheral Controller; USB Standard:USB 2.0; Supply Voltage Min:-; Supply Voltage Max:-; Interface Case Style:QFP; No. of Pins:120Pins; Data Rate:40Mbps; No. of Ports:1 Port; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 08P1484 |
| Product Name | Usb Controller; Usb Ic Type Plx Technology |
| Technology | USB |