Broadcom Inc. Newest Parts - MSA-0786-TR1G MSA-0786-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 732886-MSA-0786-TR1G Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 0Hz ~ 2.5GHz Gain: 10.5dB ~ 12.5dB Supply Current: 15mA ~ 40mA Noise Figure: 5dB P1dB: 5.5dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 86 Plastic Package Status: Obsolete Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 4.8V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 732886-MSA-0786-TR1G Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 0Hz ~ 2.5GHz Gain: 10.5dB ~ 12.5dB Supply Current: 15mA ~ 40mA Noise Figure: 5dB P1dB: 5.5dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 86 Plastic Package Status: Obsolete Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MSA-0786-TR1G - 732886-MSA-0786-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MSA-0786-TR1G
732886-MSA-0786-TR1G
Newest Parts - MSA-0786-TR1G 732886-MSA-0786-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 732886-MSA-0786-TR1G Packaging: Tape and Reel Test Frequency: 1GHz Frequency: 0Hz ~ 2.5GHz Gain: 10.5dB ~ 12.5dB Supply Current: 15mA ~ 40mA Noise Figure: 5dB P1dB: 5.5dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 86 Plastic Package Status: Obsolete Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 4.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 732886-MSA-0786-TR1G
Packaging: Tape and Reel
Test Frequency: 1GHz
Frequency: 0Hz ~ 2.5GHz
Gain: 10.5dB ~ 12.5dB
Supply Current: 15mA ~ 40mA
Noise Figure: 5dB
P1dB: 5.5dBm
RF Type: ISM
Categories: RF/IF and RFID
Supplier Device Package: 86 Plastic Package
Status: Obsolete
Manufacturer Package: SOT-86
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.2V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 732886-MSA-0786-TR1G
Product Name Newest Parts - MSA-0786-TR1G
Frequency 0.0 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details