Broadcom Inc. Newest Parts - MGA-87563-TR1 MGA-87563-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221890-MGA-87563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 500MHz ~ 4GHz Gain: 14dB Supply Current: 4.5mA Noise Figure: 1.6dB P1dB: -2dBm RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-BLK; MGA-87563-TR2; MGA-87563-TR2G; Introduction Date: January 24, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221890-MGA-87563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 500MHz ~ 4GHz Gain: 14dB Supply Current: 4.5mA Noise Figure: 1.6dB P1dB: -2dBm RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-BLK; MGA-87563-TR2; MGA-87563-TR2G; Introduction Date: January 24, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-87563-TR1 - 1221890-MGA-87563-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-87563-TR1
1221890-MGA-87563-TR1
Newest Parts - MGA-87563-TR1 1221890-MGA-87563-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1221890-MGA-87563-TR 1 Packaging: Tape and Reel Test Frequency: 2GHz Frequency: 500MHz ~ 4GHz Gain: 14dB Supply Current: 4.5mA Noise Figure: 1.6dB P1dB: -2dBm RF Type: Cellular, GPS, ISM, PCS Family Name: MGA-87563 Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-BLK; MGA-87563-TR2; MGA-87563-TR2G; Introduction Date: January 24, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V, 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221890-MGA-87563-TR1
Packaging: Tape and Reel
Test Frequency: 2GHz
Frequency: 500MHz ~ 4GHz
Gain: 14dB
Supply Current: 4.5mA
Noise Figure: 1.6dB
P1dB: -2dBm
RF Type: Cellular, GPS, ISM, PCS
Family Name: MGA-87563
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): MGA-87563; MGA-87563-BLK; MGA-87563-TR2; MGA-87563-TR2G;
Introduction Date: January 24, 2000
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221890-MGA-87563-TR1
Product Name Newest Parts - MGA-87563-TR1
Frequency 5.00E8 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details