Skyworks Solutions, Inc. RF Receivers SI4709-C-GMR

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 336-5904-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-5904-2-ND
RF Receivers 336-5904-2-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Receivers - 336-5904-1-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-5904-1-ND
RF Receivers 336-5904-1-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Receivers - 336-5904-6-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-5904-6-ND
RF Receivers 336-5904-6-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)

Buy Now Datasheet
RF Receivers - SI4709-C-GMR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SI4709-C-GMR
RF Receivers SI4709-C-GMR
FM RECEIVER W RDS - ULTRA SMALL

FM RECEIVER W RDS - ULTRA SMALL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-5904-2-ND SI4709-C-GMR
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details