Manufacturer: Broadcom Limited
Win Source Part Number: 1221868-MGA-675T6-BL
Packaging: Strip
Test Frequency: 5.5GHz
Frequency: 4.6GHz ~ 6GHz
Gain: 17.8dB
Supply Current: 10mA
Noise Figure: 1.75dB
P1dB: -10dBm
RF Type: WLAN
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1221868-MGA-675T6-BLKG |
| Product Name | Newest Parts - MGA-675T6-BLKG |
| Frequency | 4.60E9 to 6.00E9 Hz |