Broadcom Inc. Newest Parts - MGA-43428-BLKG MGA-43428-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221849-MGA-43428-BL KG Packaging: Bulk Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221849-MGA-43428-BL KG Packaging: Bulk Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-43428-BLKG - 1221849-MGA-43428-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-43428-BLKG
1221849-MGA-43428-BLKG
Newest Parts - MGA-43428-BLKG 1221849-MGA-43428-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221849-MGA-43428-BL KG Packaging: Bulk Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221849-MGA-43428-BLKG
Packaging: Bulk
Test Frequency: 880MHz
Frequency: 851MHz ~ 894MHz
Gain: 33.7dB
Supply Current: 350mA
P1dB: 37dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 28-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221849-MGA-43428-BLKG
Product Name Newest Parts - MGA-43428-BLKG
Frequency 8.51E8 to 8.94E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details