Broadcom Inc. Newest Parts - MGA-43128-BLKG MGA-43128-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221847-MGA-43128-BL KG Packaging: Bulk Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Supply Current: 370mA P1dB: 36dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221847-MGA-43128-BL KG Packaging: Bulk Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Supply Current: 370mA P1dB: 36dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-43128-BLKG - 1221847-MGA-43128-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-43128-BLKG
1221847-MGA-43128-BLKG
Newest Parts - MGA-43128-BLKG 1221847-MGA-43128-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221847-MGA-43128-BL KG Packaging: Bulk Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Supply Current: 370mA P1dB: 36dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221847-MGA-43128-BLKG
Packaging: Bulk
Test Frequency: 750MHz
Frequency: 700MHz ~ 800MHz
Gain: 33.4dB
Supply Current: 370mA
P1dB: 36dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221847-MGA-43128-BLKG
Product Name Newest Parts - MGA-43128-BLKG
Frequency 7.00E8 to 8.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details