Broadcom Inc. Newest Parts - MGA-31289-BLKG MGA-31289-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221842-MGA-31289-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 1.5GHz ~ 3GHz Gain: 18.7dB Supply Current: 124mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221842-MGA-31289-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 1.5GHz ~ 3GHz Gain: 18.7dB Supply Current: 124mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-31289-BLKG - 1221842-MGA-31289-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-31289-BLKG
1221842-MGA-31289-BLKG
Newest Parts - MGA-31289-BLKG 1221842-MGA-31289-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221842-MGA-31289-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 1.5GHz ~ 3GHz Gain: 18.7dB Supply Current: 124mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221842-MGA-31289-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 1.9GHz
Frequency: 1.5GHz ~ 3GHz
Gain: 18.7dB
Supply Current: 124mA
Noise Figure: 2dB
P1dB: 24dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221842-MGA-31289-BLKG
Product Name Newest Parts - MGA-31289-BLKG
Frequency 1.50E9 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details