Broadcom Inc. Newest Parts - MGA-31189-BLKG MGA-31189-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221841-MGA-31189-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 50MHz ~ 2GHz Gain: 21dB Supply Current: 111mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221841-MGA-31189-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 50MHz ~ 2GHz Gain: 21dB Supply Current: 111mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-31189-BLKG - 1221841-MGA-31189-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-31189-BLKG
1221841-MGA-31189-BLKG
Newest Parts - MGA-31189-BLKG 1221841-MGA-31189-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221841-MGA-31189-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 50MHz ~ 2GHz Gain: 21dB Supply Current: 111mA Noise Figure: 2dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221841-MGA-31189-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 900MHz
Frequency: 50MHz ~ 2GHz
Gain: 21dB
Supply Current: 111mA
Noise Figure: 2dB
P1dB: 24dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221841-MGA-31189-BLKG
Product Name Newest Parts - MGA-31189-BLKG
Frequency 5.00E7 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details