Broadcom Inc. Newest Parts - MGA-30489-BLKG MGA-30489-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221831-MGA-30489-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 250MHz ~ 3GHz Gain: 13.3dB Supply Current: 180mA Noise Figure: 3dB P1dB: 23.3dBm RF Type: Cellular, PCS, W-CDMA, WLLand Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221831-MGA-30489-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 250MHz ~ 3GHz Gain: 13.3dB Supply Current: 180mA Noise Figure: 3dB P1dB: 23.3dBm RF Type: Cellular, PCS, W-CDMA, WLLand Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-30489-BLKG - 1221831-MGA-30489-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-30489-BLKG
1221831-MGA-30489-BLKG
Newest Parts - MGA-30489-BLKG 1221831-MGA-30489-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221831-MGA-30489-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 250MHz ~ 3GHz Gain: 13.3dB Supply Current: 180mA Noise Figure: 3dB P1dB: 23.3dBm RF Type: Cellular, PCS, W-CDMA, WLLand Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221831-MGA-30489-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 1.9GHz
Frequency: 250MHz ~ 3GHz
Gain: 13.3dB
Supply Current: 180mA
Noise Figure: 3dB
P1dB: 23.3dBm
RF Type: Cellular, PCS, W-CDMA, WLLand
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221831-MGA-30489-BLKG
Product Name Newest Parts - MGA-30489-BLKG
Frequency 2.50E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details