Manufacturer: Broadcom Limited
Win Source Part Number: 1182029-HSSR-7111
Packaging: Tube
Type: Power MOSFET
Mounting Style: Through Hole
Input Type: DC
Current - Output / Channel: 1.6A
Voltage - Isolation: 1500VDC
Family Name: HSSR-7111
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 6ms, 0.25ms
Alternative Parts (Cross-Reference): HSSR-7111-200;
Introduction Date: November 23, 2001
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.24V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1182029-HSSR-7111 |
| Product Name | Electronic Surplus - HSSR-7111 |
| TJ | -55 to 125 C (-67 to 257 F) |