Optimized for use from 915MHz to 5.8GHz. High Detection Sensitivity. Low FIT (Failure in Time) Rate. Ideal for RF/ID and RF Tag applications
Diode Configuration = Isolated
Number of Elements per Chip = 2
Rectifier Type = RF Detector
Mounting Type = Surface Mount
Package Type = SOT-363 (SC-88)
Diode Technology = Schottky
Diode Type = Schottky
Pin Count = 6
Length = 2.25mm
Width = 1.35mm
RS Components, Ltd. | |
---|---|
Product Category | Diode Arrays |
Product Number | 6109210 |
Diode Type | Schottky |