Broadcom Inc. RFFETs - HSMS-280E-BLKG HSMS-280E-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873967-HSMS-280E-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-323 Package: Bulk Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873967-HSMS-280E-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-323 Package: Bulk Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSMS-280E-BLKG - 873967-HSMS-280E-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMS-280E-BLKG
873967-HSMS-280E-BLKG
RFFETs - HSMS-280E-BLKG 873967-HSMS-280E-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 873967-HSMS-280E-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-323 Package: Bulk Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 873967-HSMS-280E-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-323
Package: Bulk
Package: SC-70, SOT-323
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873967-HSMS-280E-BLKG
Product Name RFFETs - HSMS-280E-BLKG
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMZA75R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
MOSFETs - 1220597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details