Broadcom Inc. RFFETs - HSMS-2803-BLKG HSMS-2803-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920627-HSMS-2803-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920627-HSMS-2803-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSMS-2803-BLKG - 920627-HSMS-2803-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMS-2803-BLKG
920627-HSMS-2803-BLKG
RFFETs - HSMS-2803-BLKG 920627-HSMS-2803-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 920627-HSMS-2803-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 920627-HSMS-2803-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 1 Pair Common Anode 70V 1 A SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 920627-HSMS-2803-BLKG
Product Name RFFETs - HSMS-2803-BLKG
Package Type SOT3; SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25213W10 P-Channel NexFET? Power MOSFET - CSD25213W10 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP1.0x1.0
View Details
7 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details