Broadcom Inc. Dual 20mA Led Indication - Discrete HSMF-C166

Description
Dual Color LED, Green/Yellow, 0603 SMT, 20mA, 120° Viewing Angle Product overview: HSMF-C166 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-C166 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Color LED, Green/Yellow, 0603 SMT, 20mA, 120° Viewing Angle Product overview: HSMF-C166 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-C166 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20mA Led Indication - Discrete - 105-HSMF-C166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20mA Led Indication - Discrete
105-HSMF-C166
Dual 20mA Led Indication - Discrete 105-HSMF-C166
Dual Color LED, Green/Yellow, 0603 SMT, 20mA, 120° Viewing Angle Product overview: HSMF-C166 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-C166 can be used for catalog matching and distributor lookup.

Dual Color LED, Green/Yellow, 0603 SMT, 20mA, 120° Viewing Angle Product overview: HSMF-C166 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, Dual, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HSMF-C166 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HSMF-C166
Product Name Dual 20mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104547 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details