Broadcom Inc. Connectors,Interconnects HSME-C350

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-270-16 Variant, Gull Wing Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Lens Size: 3.80mm Dia Mounting Type: Requires Holder Wavelength - Dominant: 568nm Green, 617nm Red
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-270-16 Variant, Gull Wing Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Lens Size: 3.80mm Dia Mounting Type: Requires Holder Wavelength - Dominant: 568nm Green, 617nm Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-270-16 Variant, Gull Wing Product Status: Active Color: Gray Configuration: 5 x 7 Lens Style: Round with Flat Top Lens Size: 3.80mm Dia Mounting Type: Requires Holder Wavelength - Dominant: 568nm Green, 617nm Red

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: TO-270-16 Variant, Gull Wing
Product Status: Active
Color: Gray
Configuration: 5 x 7
Lens Style: Round with Flat Top
Lens Size: 3.80mm Dia
Mounting Type: Requires Holder
Wavelength - Dominant: 568nm Green, 617nm Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products