Broadcom Inc. Proximity Sensors HSDL-9100-024

Description
Proximity Sensors Proximity Sensor
Datasheet
Description
Proximity Sensors Proximity Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
HSDL-9100-024
Proximity Sensors HSDL-9100-024
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet
Proximity Sensor, 60Mm, Analogue, 1.3V Rohs Compliant Broadcom - 25AK0723 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, 60Mm, Analogue, 1.3V Rohs Compliant Broadcom
25AK0723
Proximity Sensor, 60Mm, Analogue, 1.3V Rohs Compliant Broadcom 25AK0723
PROXIMITY SENSOR, 60MM, ANALOGUE, 1.3V ROHS COMPLIANT: YES

PROXIMITY SENSOR, 60MM, ANALOGUE, 1.3V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number HSDL-9100-024 25AK0723
Product Name Proximity Sensors Proximity Sensor, 60Mm, Analogue, 1.3V Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1278-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers