Broadcom Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-021 HSDL-9100-021

Description
Manufacturer: Broadcom Limited Win Source Part Number: 001712-HSDL-9100-021 Packaging: Reel - TR Response Time: 6μs, 6μs Mounting: SMD (SMT) Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 001712-HSDL-9100-021 Packaging: Reel - TR Response Time: 6μs, 6μs Mounting: SMD (SMT) Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-021 - 001712-HSDL-9100-021 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-021
001712-HSDL-9100-021
Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-021 001712-HSDL-9100-021
Manufacturer: Broadcom Limited Win Source Part Number: 001712-HSDL-9100-021 Packaging: Reel - TR Response Time: 6μs, 6μs Mounting: SMD (SMT) Output Type: Photodiode Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 100mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 001712-HSDL-9100-021
Packaging: Reel - TR
Response Time: 6μs, 6μs
Mounting: SMD (SMT)
Output Type: Photodiode
Sensing Method: Reflective
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 100mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - HSDL-9100-021 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
HSDL-9100-021
Sensors, Transducers - Optical Sensors - Reflective - Analog Output HSDL-9100-021
PROXIMITY SENSOR REFL MINI SMD

PROXIMITY SENSOR REFL MINI SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 001712-HSDL-9100-021 HSDL-9100-021
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - HSDL-9100-021 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB - 1053291-LM26LVCISD-XPE/NOPB - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 6-WSON (2.2x2.5)
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details