Broadcom Inc. Optical Sensors - Optical Sensors - Photodiodes - HSDL-9001 HSDL-9001

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043981-HSDL-9001 Packaging: Reel - TR Response Time: 2ms Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 15V Wavelength: 550nm Active Area: 0.65mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): TSL2581FN; ISL29023IROZ-T7; HSDL-9001; HSDL-9000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043981-HSDL-9001 Packaging: Reel - TR Response Time: 2ms Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 15V Wavelength: 550nm Active Area: 0.65mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): TSL2581FN; ISL29023IROZ-T7; HSDL-9001; HSDL-9000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - HSDL-9001 - 1043981-HSDL-9001 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - HSDL-9001
1043981-HSDL-9001
Optical Sensors - Optical Sensors - Photodiodes - HSDL-9001 1043981-HSDL-9001
Manufacturer: Broadcom Limited Win Source Part Number: 1043981-HSDL-9001 Packaging: Reel - TR Response Time: 2ms Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 15V Wavelength: 550nm Active Area: 0.65mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): TSL2581FN; ISL29023IROZ-T7; HSDL-9001; HSDL-9000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1043981-HSDL-9001
Packaging: Reel - TR
Response Time: 2ms
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 15V
Wavelength: 550nm
Active Area: 0.65mm2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): TSL2581FN; ISL29023IROZ-T7; HSDL-9001; HSDL-9000;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1043981-HSDL-9001
Product Name Optical Sensors - Optical Sensors - Photodiodes - HSDL-9001
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details