Broadcom Inc. RFFETs - HSCH-5312 HSCH-5312

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873906-HSCH-5312 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873906-HSCH-5312 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HSCH-5312 is a beam lead Schottky diode designed for mixer and detector applications in the 1-26 GHz range. It features a platinum tri-metal system and silicon nitride passivation for stable performance, with a maximum capacitance of 0.15 pF at 0 V and a maximum forward voltage of 500 mV at 1 mA. The diode has a minimum lead pull strength of 4 grams and operates from -65°C to +175°C. It is classified as a medium barrier device and is DC tested, with a maximum noise figure of 7.2 dB at 16 GHz in equivalent RF-tested variants. The part is ESD sensitive and requires careful handling.

Datasheet Summary
Powered by GS/AI

The HSCH-5312 is a beam lead Schottky diode designed for mixer and detector applications in the 1-26 GHz range. It features a platinum tri-metal system and silicon nitride passivation for stable performance, with a maximum capacitance of 0.15 pF at 0 V and a maximum forward voltage of 500 mV at 1 mA. The diode has a minimum lead pull strength of 4 grams and operates from -65°C to +175°C. It is classified as a medium barrier device and is DC tested, with a maximum noise figure of 7.2 dB at 16 GHz in equivalent RF-tested variants. The part is ESD sensitive and requires careful handling.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - HSCH-5312 - 873906-HSCH-5312 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSCH-5312
873906-HSCH-5312
RFFETs - HSCH-5312 873906-HSCH-5312
Manufacturer: Broadcom Limited Win Source Part Number: 873906-HSCH-5312 Features: RF Diode Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0060

Manufacturer: Broadcom Limited
Win Source Part Number: 873906-HSCH-5312
Features: RF Diode
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 873906-HSCH-5312
Product Name RFFETs - HSCH-5312
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 32485636 - Radwell International
Fuji Electric Corp. of America
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers