Broadcom Inc. Sensors, Transducers - Encoders HRPG-ASCA#16F

Description
Win Source Part Number: 1382275-HRPG-ASCA#16 F Category: Sensors, Transducers>Encoders Series: HRPG Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382275-HRPG-ASCA#16 F Category: Sensors, Transducers>Encoders Series: HRPG Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1382275-HRPG-ASCA#16F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1382275-HRPG-ASCA#16F
Sensors, Transducers - Encoders 1382275-HRPG-ASCA#16F
Win Source Part Number: 1382275-HRPG-ASCA#16 F Category: Sensors, Transducers>Encoders Series: HRPG Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 50 pcs Output Type: Quadrature (Incremental) Actuator Type: 1/4" Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 120 Detent: No Rotational Life (Cycles Min): 1M Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HRPG-ASCA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382275-HRPG-ASCA#16F
Category: Sensors, Transducers>Encoders
Series: HRPG
Termination Style: PC Pin
Package: Bulk
Orientation: Vertical
Standard Package: 50 pcs
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 120
Detent: No
Rotational Life (Cycles Min): 1M
Voltage - Supply: 5V
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HRPG-ASCA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1382275-HRPG-ASCA#16F
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Specs
Package Type QFP; 44-TQFP
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers