Broadcom Inc. Encoders - HRPG-AD32#56R HRPG-AD32#56R

Description
Manufacturer: Broadcom Limited Win Source Part Number: 718561-HRPG-AD32#56R Termination Style: PC Pin Mounting Style: PCB, Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 718561-HRPG-AD32#56R Termination Style: PC Pin Mounting Style: PCB, Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HRPG-AD32#56R - 718561-HRPG-AD32#56R - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HRPG-AD32#56R
718561-HRPG-AD32#56R
Encoders - HRPG-AD32#56R 718561-HRPG-AD32#56R
Manufacturer: Broadcom Limited Win Source Part Number: 718561-HRPG-AD32#56R Termination Style: PC Pin Mounting Style: PCB, Through Hole Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 718561-HRPG-AD32#56R
Termination Style: PC Pin
Mounting Style: PCB, Through Hole
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 718561-HRPG-AD32#56R
Product Name Encoders - HRPG-AD32#56R
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DT - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details