Broadcom Inc. Encoders - HRPG-AD32#54C HRPG-AD32#54C

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723858-HRPG-AD32#54C Termination Style: Cable with Connector Mounting Style: Panel Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723858-HRPG-AD32#54C Termination Style: Cable with Connector Mounting Style: Panel Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Encoders - HRPG-AD32#54C - 723858-HRPG-AD32#54C - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HRPG-AD32#54C
723858-HRPG-AD32#54C
Encoders - HRPG-AD32#54C 723858-HRPG-AD32#54C
Manufacturer: Broadcom Limited Win Source Part Number: 723858-HRPG-AD32#54C Termination Style: Cable with Connector Mounting Style: Panel Mount Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Round End Built in Switch: No Encoder Type: Optical Pulses per Revolution: 32 Detent: Yes Rotational Life (Cycles Min): 1M Categories: Sensors, Transducers Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723858-HRPG-AD32#54C
Termination Style: Cable with Connector
Mounting Style: Panel Mount
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Round End
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 32
Detent: Yes
Rotational Life (Cycles Min): 1M
Categories: Sensors, Transducers
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 723858-HRPG-AD32#54C
Product Name Encoders - HRPG-AD32#54C
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001B2A - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Interface - Encoders, Decoders, Converters - TW9910-NB2-GRT - Lingto Electronic Limited
Specs
Package Type 48-VFQFN Exposed Pad
View Details