Broadcom Inc. 30mA Led Indication - Discrete HLMP-S501-C0000

Description
Green Diffused LED Emitter, 569nm, 30mA, 110° Viewing Angle Product overview: HLMP-S501-C0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-S501-C0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Green Diffused LED Emitter, 569nm, 30mA, 110° Viewing Angle Product overview: HLMP-S501-C0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-S501-C0000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mA Led Indication - Discrete - 105-HLMP-S501-C0000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30mA Led Indication - Discrete
105-HLMP-S501-C0000
30mA Led Indication - Discrete 105-HLMP-S501-C0000
Green Diffused LED Emitter, 569nm, 30mA, 110° Viewing Angle Product overview: HLMP-S501-C0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-S501-C0000 can be used for catalog matching and distributor lookup.

Green Diffused LED Emitter, 569nm, 30mA, 110° Viewing Angle Product overview: HLMP-S501-C0000 from Broadcom is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-HLMP-S501-C0000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Pilot Lights and Indicator Lights
Product Number 105-HLMP-S501-C0000
Product Name 30mA Led Indication - Discrete
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104828 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details