Broadcom Inc. T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL08-VY000

Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EL08-VY000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EL08-VY000
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL08-VY000
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology.
These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EL08-VY000
1043563-HLMP-EL08-VY000
LED Indication - Discrete - HLMP-EL08-VY000 1043563-HLMP-EL08-VY000
Manufacturer: Broadcom Limited Win Source Part Number: 1043563-HLMP-EL08-VY 000 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2.02V Viewing Angle: 8° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8100mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043563-HLMP-EL08-VY000
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 2.02V
Viewing Angle: 8°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8100mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1378-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1378-ND
LED Indication - Discrete 516-1378-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL08-VY000
Standard LEDs - Through Hole HLMP-EL08-VY000
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 12000mcd(max)

Standard LEDs - Through Hole Amber, 590nm 8 Deg, 12000mcd(max)

Buy Now Datasheet
Led, 5Mm, Amber, 12Cd, 590Nm; Led Colour Broadcom - 25M9669 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Amber, 12Cd, 590Nm; Led Colour Broadcom
25M9669
Led, 5Mm, Amber, 12Cd, 590Nm; Led Colour Broadcom 25M9669
LED, 5MM, AMBER, 12CD, 590NM; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.02V; Wavelength Typ:590nm; Luminous Intensity:12cd; Viewing Angle:8°; Lens RoHS Compliant: Yes

LED, 5MM, AMBER, 12CD, 590NM; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.02V; Wavelength Typ:590nm; Luminous Intensity:12cd; Viewing Angle:8°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL08-VY000 1043563-HLMP-EL08-VY000 516-1378-ND HLMP-EL08-VY000 25M9669
Product Name T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete - HLMP-EL08-VY000 LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Amber, 12Cd, 590Nm; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Yellow Amber Amber
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 6 degrees 8 degrees 8 degrees 8 degrees
Luminous Intensity 4200 to 12000 milliCandela 8100 milliCandela 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56MC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-1640-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
2 suppliers