Broadcom Inc. 5mm Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-EL08-T0000

Description
Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Precision Optical Performance Best Value AlInGaP LED Lamps - HLMP-EL08-T0000 - Broadcom Inc.
San Jose, CA, USA
5mm Precision Optical Performance Best Value AlInGaP LED Lamps
HLMP-EL08-T0000
5mm Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-EL08-T0000
Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP technology provides extremely stable light output over long periods of time.
These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EL08-T0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL08-T0000-ND
LED Indication - Discrete HLMP-EL08-T0000-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL08-T0000
Standard LEDs - Through Hole HLMP-EL08-T0000
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 2500mcd

Standard LEDs - Through Hole Amber, 590nm 8 Deg, 2500mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL08-T0000 HLMP-EL08-T0000-ND HLMP-EL08-T0000
Product Name 5mm Precision Optical Performance Best Value AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 6 degrees 8 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Chips - OPC6700-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 670 nm (6700 Å)
Optical Power Output 4 milliwatts
View Details
Circular LED lamp - SLR-332VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers