Broadcom Inc. LED Indication - Discrete HLMP-EJ37-R0PDD

Description
Orange 609nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet
Description
Orange 609nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EJ37-R0PDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EJ37-R0PDD-ND
LED Indication - Discrete HLMP-EJ37-R0PDD-ND
Orange 609nm LED Indication - Discrete 1.98V Radial

Orange 609nm LED Indication - Discrete 1.98V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EJ37-R0PDD
Standard LEDs - Through Hole HLMP-EJ37-R0PDD
Standard LEDs - Through Hole Orange, 605nm 30 Deg, 1500mcd

Standard LEDs - Through Hole Orange, 605nm 30 Deg, 1500mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EJ37-R0PDD-ND HLMP-EJ37-R0PDD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details