Broadcom Inc. LED Indication - Discrete HLMP-EJ15-RU000

Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.98V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EJ15-RU000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EJ15-RU000-ND
LED Indication - Discrete HLMP-EJ15-RU000-ND
Orange 605nm LED Indication - Discrete 1.98V Radial

Orange 605nm LED Indication - Discrete 1.98V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EJ15-RU000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - SML-LX15GC-RP-TR - 1098489-SML-LX15GC-RP-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
5 suppliers