Broadcom Inc. T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps HLMP-EJ15-PS000

Description
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps - HLMP-EJ15-PS000 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps
HLMP-EJ15-PS000
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps HLMP-EJ15-PS000
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time.
These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EJ15-PS000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EJ15-PS000-ND
LED Indication - Discrete HLMP-EJ15-PS000-ND
Orange 605nm LED Indication - Discrete 1.98V Radial

Orange 605nm LED Indication - Discrete 1.98V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EJ15-PS000
Standard LEDs - Through Hole HLMP-EJ15-PS000
Standard LEDs - Through Hole Orange, 605nm 15 Deg, 2500mcd(max)

Standard LEDs - Through Hole Orange, 605nm 15 Deg, 2500mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EJ15-PS000 HLMP-EJ15-PS000-ND HLMP-EJ15-PS000
Product Name T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 609 nm (6090 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details