Broadcom Inc. 5mm Round Red Orange HLMP-EH3B-WX0DD

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Red Orange - HLMP-EH3B-WX0DD - Broadcom Inc.
San Jose, CA, USA
5mm Round Red Orange
HLMP-EH3B-WX0DD
5mm Round Red Orange HLMP-EH3B-WX0DD
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EH3B-WX0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH3B-WX0DD-ND
LED Indication - Discrete HLMP-EH3B-WX0DD-ND
Red 615nm LED Indication - Discrete 2.1V Radial

Red 615nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EH3B-WX0DD
Standard LEDs - Through Hole HLMP-EH3B-WX0DD
Standard LEDs - Through Hole Red Orange 615nm 30 Degrees

Standard LEDs - Through Hole Red Orange 615nm 30 Degrees

Buy Now Datasheet
Led, 5Mm, Alingap, Red-Orange, 30Deg; Led Colour Broadcom - 36AJ9478 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, Red-Orange, 30Deg; Led Colour Broadcom
36AJ9478
Led, 5Mm, Alingap, Red-Orange, 30Deg; Led Colour Broadcom 36AJ9478
LED, 5MM, ALINGAP, RED-ORANGE, 30DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:9.3cd; Viewing Angle:30°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, RED-ORANGE, 30DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:9.3cd; Viewing Angle:30°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH3B-WX0DD HLMP-EH3B-WX0DD-ND HLMP-EH3B-WX0DD 36AJ9478
Product Name 5mm Round Red Orange LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Alingap, Red-Orange, 30Deg; Led Colour Broadcom
LED Package: T-1 3/4 Radial
LED Type Red Orange Red Red; Orange
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å) 615 nm (6150 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 5500 to 9300 milliCandela 7400 milliCandela 9300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 846-SLR-325MGT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details