Broadcom Inc. LED Indication - Discrete HLMP-EH37-SV0DD

Description
Red 617nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH37-SV0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH37-SV0DD-ND
LED Indication - Discrete HLMP-EH37-SV0DD-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, 5Mm, Alingap, 30Deg, Red-Orange; Led Colour Broadcom - 36AJ9479 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 30Deg, Red-Orange; Led Colour Broadcom
36AJ9479
Led, 5Mm, Alingap, 30Deg, Red-Orange; Led Colour Broadcom 36AJ9479
LED, 5MM, ALINGAP, 30DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:5.5cd; Viewing Angle:30°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, 30DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:5.5cd; Viewing Angle:30°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH37-SV0DD-ND 36AJ9479
Product Name LED Indication - Discrete Led, 5Mm, Alingap, 30Deg, Red-Orange; Led Colour Broadcom
LED Package: Radial
LED Type Red Red; Orange
Peak Wavelength 615 nm (6150 Å) 622 nm (6217 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 3700 milliCandela 5500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details