Broadcom Inc. LED Indication - Discrete HLMP-EH31-SV000

Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1373-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1373-ND
LED Indication - Discrete 516-1373-ND
Red 617nm LED Indication - Discrete 2.35V Radial

Red 617nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1373-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Ultraviolet
Viewing Angle 25 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details