Broadcom Inc. LED Indication - Discrete HLMP-EH31-QT000

Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH31-QT000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH31-QT000-ND
LED Indication - Discrete HLMP-EH31-QT000-ND
Red 617nm LED Indication - Discrete 2.35V Radial

Red 617nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EH31-QT000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers