Broadcom Inc. LED Indication - Discrete HLMP-EH30-QT000

Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet
Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH30-QT000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH30-QT000-ND
LED Indication - Discrete HLMP-EH30-QT000-ND
Red 615nm LED Indication - Discrete 1.94V Radial

Red 615nm LED Indication - Discrete 1.94V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EH30-QT000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details