Broadcom Inc. Led, 5Mm, Alingap, Red-Orange, 23Deg; Led Colour Broadcom HLMP-EH2B-XY0DD

Description
LED, 5MM, ALINGAP, RED-ORANGE, 23DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:12cd; Viewing Angle:23°; RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, RED-ORANGE, 23DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:12cd; Viewing Angle:23°; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, Red-Orange, 23Deg; Led Colour Broadcom - 36AJ9475 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, Red-Orange, 23Deg; Led Colour Broadcom
36AJ9475
Led, 5Mm, Alingap, Red-Orange, 23Deg; Led Colour Broadcom 36AJ9475
LED, 5MM, ALINGAP, RED-ORANGE, 23DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:12cd; Viewing Angle:23°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, RED-ORANGE, 23DEG; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:615nm; Luminous Intensity:12cd; Viewing Angle:23°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9475
Product Name Led, 5Mm, Alingap, Red-Orange, 23Deg; Led Colour Broadcom
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 23 degrees
Luminous Intensity 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details