Broadcom Inc. LED Indication - Discrete HLMP-EH25-SV000

Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH25-SV000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH25-SV000-ND
LED Indication - Discrete HLMP-EH25-SV000-ND
Red 617nm LED Indication - Discrete 2.35V Radial

Red 617nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EH25-SV000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details