Red 617nm LED Indication - Discrete 2.35V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-EH25-QT000-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 623 nm (6230 Å) |
| Viewing Angle | 23 degrees |