Broadcom Inc. Led, 5Mm, Alingap, 23Deg, Red-Orange; Led Colour Broadcom HLMP-EH23-TW0DD

Description
LED, 5MM, ALINGAP, 23DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:7.2cd; Viewing Angle:23°; RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, 23DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:7.2cd; Viewing Angle:23°; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, 23Deg, Red-Orange; Led Colour Broadcom - 36AJ9477 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 23Deg, Red-Orange; Led Colour Broadcom
36AJ9477
Led, 5Mm, Alingap, 23Deg, Red-Orange; Led Colour Broadcom 36AJ9477
LED, 5MM, ALINGAP, 23DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:7.2cd; Viewing Angle:23°; RoHS Compliant: Yes

LED, 5MM, ALINGAP, 23DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:621.7nm; Luminous Intensity:7.2cd; Viewing Angle:23°; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9477
Product Name Led, 5Mm, Alingap, 23Deg, Red-Orange; Led Colour Broadcom
LED Type Red; Orange
Peak Wavelength 622 nm (6217 Å)
Viewing Angle 23 degrees
Luminous Intensity 7200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details