Broadcom Inc. LED Indication - Discrete HLMP-EH17-SV0DD

Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet
Description
Red 615nm LED Indication - Discrete 1.94V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EH17-SV0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH17-SV0DD-ND
LED Indication - Discrete HLMP-EH17-SV0DD-ND
Red 615nm LED Indication - Discrete 1.94V Radial

Red 615nm LED Indication - Discrete 1.94V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EH17-SV0DD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
Optoelectronics - LED Indication - Discrete - 1241736-SML-LXR851SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details
2 suppliers