Broadcom Inc. T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps HLMP-EH15-RU000

Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps - HLMP-EH15-RU000 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps
HLMP-EH15-RU000
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps HLMP-EH15-RU000
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium gallium phosphide (AlInGaP) technology.
These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy, offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The high maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The package epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx and HLMP-Uxxx series products.

Supplier's Site
LED Indication - Discrete - HLMP-EH15-RU000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EH15-RU000-ND
LED Indication - Discrete HLMP-EH15-RU000-ND
Red 615nm LED Indication - Discrete 1.94V Radial

Red 615nm LED Indication - Discrete 1.94V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EH15-RU000
Standard LEDs - Through Hole HLMP-EH15-RU000
Standard LEDs - Through Hole Red-Orange, 615nm 15 Deg, 4200mcd(max)

Standard LEDs - Through Hole Red-Orange, 615nm 15 Deg, 4200mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EH15-RU000 HLMP-EH15-RU000-ND HLMP-EH15-RU000
Product Name T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Orange Red
Peak Wavelength 615 nm (6150 Å) 621 nm (6210 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Forward Voltage 2.85 volts
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 16 degrees
View Details