Broadcom Inc. LED Indication - Discrete - HLMP-EG3G-VX0DD HLMP-EG3G-VX0DD

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043561-HLMP-EG3G-VX 0DD Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 30° Millicandela Rating: 6750mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 (5mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1043561-HLMP-EG3G-VX 0DD Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 30° Millicandela Rating: 6750mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 (5mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EG3G-VX0DD - 1043561-HLMP-EG3G-VX0DD - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG3G-VX0DD
1043561-HLMP-EG3G-VX0DD
LED Indication - Discrete - HLMP-EG3G-VX0DD 1043561-HLMP-EG3G-VX0DD
Manufacturer: Broadcom Limited Win Source Part Number: 1043561-HLMP-EG3G-VX 0DD Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 30° Millicandela Rating: 6750mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 634nm Height (Max): 8.91mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 (5mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043561-HLMP-EG3G-VX0DD
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 30°
Millicandela Rating: 6750mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 634nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4 (5mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-3115-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3115-3-ND
LED Indication - Discrete 516-3115-3-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3115-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3115-1-ND
LED Indication - Discrete 516-3115-1-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom - 58Y4854 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom
58Y4854
Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom 58Y4854
LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

LED, Red, T-1 3/4 (5mm), 626 nm, 2.1 V, 20 mA, 9.3 cd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG3G-VX0DD
Standard LEDs - Through Hole HLMP-EG3G-VX0DD
Standard LEDs - Through Hole AllnGaP Red 30 Degrees

Standard LEDs - Through Hole AllnGaP Red 30 Degrees

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1043561-HLMP-EG3G-VX0DD 516-3115-3-ND 58Y4854 HLMP-EG3G-VX0DD
Product Name LED Indication - Discrete - HLMP-EG3G-VX0DD LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 626 Nm, 2.1 V, 20 Ma, 9.3 Cd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Type Red; Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details