Broadcom Inc. LED Indication - Discrete HLMP-EG35-TW0DD

Description
Red 625nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3054-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3054-3-ND
LED Indication - Discrete 516-3054-3-ND
Red 625nm LED Indication - Discrete 2.1V Radial

Red 625nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EG35-TW0DD
109091-HLMP-EG35-TW0DD
LED Indication - Discrete - HLMP-EG35-TW0DD 109091-HLMP-EG35-TW0DD
Manufacturer: Broadcom Limited Win Source Part Number: 109091-HLMP-EG35-TW0 DD Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4850mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm Current - Test: 20mA Wavelength - Dominant: 625nm Wavelength - Peak: 626nm Height (Max): 8.91mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 109091-HLMP-EG35-TW0DD
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4850mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Current - Test: 20mA
Wavelength - Dominant: 625nm
Wavelength - Peak: 626nm
Height (Max): 8.91mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3054-3-ND 109091-HLMP-EG35-TW0DD
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-EG35-TW0DD
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 626 nm (6260 Å) 625 nm (6250 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details