Broadcom Inc. LED Indication - Discrete HLMP-EG30-RS0DD

Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EG30-RS0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EG30-RS0DD-ND
LED Indication - Discrete HLMP-EG30-RS0DD-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EG30-RS0DD
Standard LEDs - Through Hole HLMP-EG30-RS0DD
Standard LEDs - Through Hole Red, 626nm 30 Deg, 2500mcd(max)

Standard LEDs - Through Hole Red, 626nm 30 Deg, 2500mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EG30-RS0DD-ND HLMP-EG30-RS0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
2MM SINGLE POS,YEL LED - AM2520EJ/YD - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details