Red 626nm LED Indication - Discrete 1.9V Radial
Standard LEDs - Through Hole Red, 626nm 30 Deg, 1500mcd(max)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EG30-NQ0DD-ND | HLMP-EG30-NQ0DD |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 635 nm (6350 Å) | |
| Viewing Angle | 30 degrees |